EN
  • EN
  • DE

SN74ALS577ANT

Part No SN74ALS577ANT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay at V, Max CL 14ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 18mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Family Part Number 74ALS577
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1253802-SN74ALS577ANT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS577ANT CAD Model

Description

The SN74ALS577ANT is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the Advanced Low-Power Schottky (ALS) family, known for combining the low power of standard CMOS with the speed and drive capabilities of bipolar transistors.

Key Features

  • Logic Type: Octal D-Type Flip-Flops with 3-State Outputs
  • Supply Voltage Range: Typically 4.5V to 5.5V, making it suitable for TTL-level systems
  • Operating Temperature: 0°C to 70°C, ensuring reliable performance across a range of environmental conditions
  • Package: 20-Pin Plastic DIP (N), providing a robust and easy-to-handle form factor for PCB mounting
  • Output Current: Capable of sourcing up to 24mA and sinking up to 48mA, allowing for direct drive of LEDs or other indicators

Performance Characteristics

The SN74ALS577ANT is designed to offer high-speed operation while maintaining the power efficiency expected from ALS technology. It features a typical propagation delay time of only 11ns, ensuring fast response times for critical applications. The device also exhibits a low power consumption with a typical ICCH of 2.6mA and ICCL of 20µA, making it an excellent choice for power-sensitive designs.

Applications

With its combination of speed, power efficiency, and robust output drive capability, the SN74ALS577ANT is well-suited for a diverse range of applications. It is commonly used in:

  • Bus interface storage
  • Data communication systems
  • Microprocessor or microcontroller-based systems
  • Buffer registers
  • Peripheral drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS577ANT is no exception, and it is manufactured to the highest standards to ensure consistent performance and reliability. For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8059 $54.4472
18+ $5.5843 $100.5174
28+ $5.4098 $151.4744
39+ $5.2353 $204.1767
50+ $5.0608 $253.0400
67+ $4.5373 $303.9991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess