EN
  • EN
  • DE

BCP 56-10 E6327

Part No BCP 56-10 E6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223-4
Collector Base Voltage (VCBO) 100 V
Collector Emitter Breakdown Voltage 80 V
Collector Emitter Saturation Voltage 500 mV
Collector Emitter Voltage (VCEO) 80 V
Current Rating 1 A
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 100 MHz
Lead Free Yes
Max Collector Current 1 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 2 W
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 4
Polarity NPN
RoHS Compliant
Transition Frequency 100 MHz
Voltage Rating (DC) 80 V
Win Source Part Number 1048862-BCP 56-10 E6327
Categories RF Transistors(BJT)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP 56-10 E6327 CAD Model

Description

The BCP 56-10 E6327 is a medium power NPN bipolar junction transistor (BJT) from Infineon Technologies, designed for various amplifier and switching applications. It offers good gain linearity and is suitable for use in a wide range of circuits.

Applications

  • Amplifier stages in audio and RF circuits.
  • Switching applications.
  • Driver stages for higher power transistors.
  • Linear regulators.
  • General-purpose amplification and switching.

Features

  • NPN bipolar junction transistor (BJT).
  • Medium power capability.
  • High collector current.
  • Low collector-emitter saturation voltage.
  • RoHS compliant.

Benefits

  • Good amplification performance.
  • Efficient switching characteristics.
  • Suitable for a variety of applications.
  • Easy to integrate into circuit designs.

Additional Details

The BCP 56-10 E6327 is housed in a SOT-223 package. It is designed for surface mount technology. It exhibits a good current gain (hFE) across a wide range of collector currents. The transistor features a low collector-emitter saturation voltage, minimizing power dissipation in switching applications. Its robust design and high-quality manufacturing ensure reliable performance in demanding environments. The BCP 56-10 E6327 is a cost-effective solution for various amplification and switching requirements.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess