The BCR129T is a digital NPN Bipolar Junction Transistor (BJT) with integrated resistors, manufactured by Infineon Technologies. This pre-biased transistor simplifies circuit design by reducing the number of external components required for biasing, making it suitable for various switching and amplification applications.
Applications
- Switching circuits
- Inverter circuits
- Digital logic circuits
- Level shifters
- General purpose switching
Features
- NPN Transistor with integrated resistors
- Internal bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ)
- Reduces component count
- Simplifies circuit design
- RoHS compliant
- Small SOT-23 package
Benefits
- Simplified circuit design with integrated resistors, reducing the need for external components.
- Reduced board space due to the small SOT-23 package.
- Improved reliability with fewer external components.
- Lower cost due to reduced component count.
- Environmentally friendly with RoHS compliance.
Additional Details
The BCR129T digital transistor integrates bias resistors, which simplifies circuit design by eliminating the need for external resistors. The built-in resistors have values of R1 = 2.2 kΩ and R2 = 47 kΩ. This pre-biased configuration is ideal for switching applications. The small SOT-23 package saves valuable board space. The device is commonly used in digital circuits, inverters, and level shifters. RoHS compliance makes it environmentally friendly. The BCR129T provides a cost-effective and space-saving solution for various digital switching and amplification needs.