EN
  • EN
  • DE

BST62-70TA

Part No BST62-70TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 72V 0.5A SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP - Darlington 72 V 500 mA - 1 W Surface Mount SOT-89-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name BST62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913618-BST62-70TA
Ultra Librarian 3D Model Ultra Librarian BST62-70TA CAD Model

Description

Product Overview: BST62-70TA - Diodes Incorporated

The BST62-70TA is a high-quality, versatile bipolar junction transistor (BJT) from Diodes Incorporated, designed to cater to a wide array of electronic applications. This particular transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their circuitry with a robust and dependable component.

Key Features

  • Type: NPN - The BST62-70TA is an NPN transistor, which means it is designed to pass electrons from the emitter to collector, primarily controlled by the current flow through the base.
  • Current Rating: The transistor can handle a continuous collector current of up to 1A, allowing it to be used in moderate power applications.
  • Voltage Ratings: With a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 60V, and an emitter-base voltage (VEBO) of 5V, the BST62-70TA can accommodate a range of operating conditions.
  • Power Dissipation: The device boasts a power dissipation of 1.25W, which helps to prevent overheating and ensures stable performance under typical operating conditions.
  • High Gain Bandwidth Product: The transistor offers a high transition frequency, making it suitable for applications that require fast switching and accurate amplification.
  • Package: Housed in a TO-226AA package, the BST62-70TA is compact and suitable for through-hole mounting, which is beneficial for prototyping and mass production.

Applications

The BST62-70TA is a versatile component that is used in various electronic circuits. Some of its common applications include:

  • Switching applications
  • Amplification circuits
  • Linear voltage regulators
  • Motor control circuits
  • Power management solutions

Why Choose BST62-70TA?

Choosing the BST62-70TA from Diodes Incorporated means selecting a transistor that offers a balanced combination of performance, reliability, and versatility. Its ability to handle reasonable power levels, coupled with its high gain bandwidth product, makes it an excellent choice for a wide range of electronic applications. Additionally, its standard TO-226AA package ensures compatibility with many circuit board layouts, simplifying the design and manufacturing process.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess