EN
  • EN
  • DE

BFP420 H6801

Part No BFP420 H6801
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-343
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 730051-BFP420 H6801
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFP420 H6801 CAD Model

Description

The BFP420 H6801 is a wideband silicon bipolar RF transistor manufactured by Infineon Technologies. It is designed for high-performance, low-noise amplifier (LNA) applications in various wireless communication systems. This transistor offers excellent gain, low noise figure, and high linearity, making it suitable for demanding RF front-end designs.

Applications

  • Low Noise Amplifiers (LNAs): Boosting weak signals in radio receivers.
  • Satellite Communication: Amplifying signals in satellite receivers and transmitters.
  • Wireless Communication Systems: Used in WLAN, Bluetooth, and other wireless devices.
  • Radar Systems: Signal amplification in radar receivers.
  • RF Front-Ends: Improving signal quality in RF receiver circuits.
  • Oscillators: Used in oscillator circuits for signal generation.

Features

  • High Transition Frequency (fT): Typically 25 GHz, enabling high-frequency operation.
  • Low Noise Figure: Offers a typical noise figure of 0.9 dB at 1.8 GHz, enhancing receiver sensitivity.
  • High Gain: Provides a high gain of typically 20 dB at 1.8 GHz, improving signal strength.
  • High Maximum Stable Gain (MSG): Ensuring stable operation in amplifier circuits.
  • Low Minimum Noise Figure (NFmin): Essential for sensitive receiver applications.
  • High Power Gain: Contributing to strong signal amplification.
  • Excellent Linearity: Minimizing signal distortion.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits

  • Improved Receiver Sensitivity: The low noise figure ensures that weak signals are amplified with minimal added noise.
  • Enhanced Signal Quality: High gain and linearity provide strong and clear signal amplification.
  • Stable Operation: The high maximum stable gain ensures that the transistor operates reliably in amplifier circuits.
  • High-Frequency Performance: The high transition frequency allows for use in a wide range of high-frequency applications.
  • Reduced System Cost: High performance can reduce the need for additional components in the signal chain.

Additional Details

The BFP420 H6801 is fabricated using Infineon's advanced silicon bipolar technology, ensuring high performance and reliability. It is typically supplied in a small SOT343 package, which is suitable for surface mount assembly. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It is commonly used in applications where low noise and high gain are critical requirements. The H6801 designation indicates a specific tape and reel packaging for automated assembly processes.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0743 $50.1525
1,440+ $0.0696 $100.2240
2,230+ $0.0673 $150.0790
3,195+ $0.0626 $200.0070
4,155+ $0.0602 $250.1310
5,185+ $0.0579 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,930 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess