EN
  • EN
  • DE
  • IT

BGA7M1N6E6327XTSA1

Part No BGA7M1N6E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP SI-MMIC TSNP-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Frequency 1.8GHz to 2.2GHz
P1dB -7dBm
Gain 13dB
Noise Figure 0.6dB
RF Type LTE
Supply Voltage - Operating 1.5 V to 3.3 V
Operating Supply Current 4.4mA
Case / Package TSNP-6-2
Win Source Part Number 1023304-BGA7M1N6E6327XTSA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGA7M1N6E6327XTSA1 CAD Model

Description

The Infineon Technologies BGA7M1N6E6327XTSA1 is an RF/IF and RFID product with sufficient supply and demand status and medium popularity.

  • Manufacturer: Infineon Technologies
  • Product Name: BGA7M1N6E6327XTSA1
  • Type: RF/IF and RFID
  • Supply and Demand: Sufficient
  • Popularity: Medium
  • Frequency Range: 1.8GHz to 2.2GHz
  • Gain: 13dB
  • Noise Figure: 0.6dB
  • P1dB: -7dBm
  • Supply Voltage: 1.5V to 3.3V
  • Operating Supply Current: 4.4mA

You May Also Be Interested in

Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
Broadcom Limited
IC AMP ISM 0HZ-900MHZ 36 MICRO-X
Need more? Email Us
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
Skyworks Solutions Inc.
QUAD-BAND LINEAR GSM/GPRS/EDGE P / RF Amplifier IC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3389 $66.0855
470+ $0.2781 $130.7070
720+ $0.2704 $194.6880
995+ $0.2613 $259.9935
1,285+ $0.2522 $324.0770
1,715+ $0.2264 $388.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,100 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess