EN
  • EN
  • DE
  • IT

SKY77604-11

Part No SKY77604-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description RF DEVELOPMENT TOOLS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Last Time Buy
Frequency 824MHz ~ 849MHz, 880MHz ~ 915MHz, 1.71GHz ~ 1.78GHz, 1.75GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz, 1.92GHz ~ 1.98GHz
RF Type 3G, EDGE, GSM, LTE, WCDMA
Voltage - Supply 2.9V ~ 4.7V
Current - Supply 420mA ~ 525mA
Mounting Type Surface Mount
Package / Case 34-SMD Module
Supplier Device Package 34-MCM (6x8)
Base Product Number SKY77604
Standard Package 1 pcs
Win Source Part Number 667848-SKY77604-11
Ultra Librarian 3D Model Ultra Librarian SKY77604-11 CAD Model

Description

The SKY77604-11 is an RF amplifier designed for use in RF and wireless applications.

  • Frequency Range: 824MHz to 1.98GHz
  • Suitable for: 3G, EDGE, GSM, LTE, and WCDMA systems
  • Voltage Supply: 2.9V to 4.7V
  • Current Supply: 420mA to 525mA
  • Mounting: Surface Mountable
  • Package: 34-SMD module
  • Manufacturer: Skyworks Solutions Inc.
  • Availability: Last-Time Buy

You May Also Be Interested in

Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248
Broadcom Limited
IC AMP ISM 20MHZ-2.8GHZ 200 MIL
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
Renesas Electronics America
IC RF AMP GPS 0HZ-4GHZ 6SUPER
Lowest to $0.2923
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3180 $69.1340
30+ $4.3633 $130.8990
46+ $4.2274 $194.4604
64+ $4.0904 $261.7856
82+ $3.9545 $324.2690
110+ $3.5458 $390.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess