EN
  • EN
  • DE

BSB014N04LX3G

Part No BSB014N04LX3G
Manufacturer Infineon Technologies
Description OptiMOS3 Power-MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+Rohs
Reference case MG-WDSON
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737438-BSB014N04LX3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSB014N04LX3G CAD Model

Description

The BSB014N04LX3G is a cutting-edge power MOSFET from Infineon Technologies, leveraging their advanced OptiMOS™ technology. This N-channel MOSFET is specifically designed to maximize efficiency in power conversion and management applications. It achieves ultra-low on-state resistance (Rds(on)) and exceptional switching performance, leading to significant reductions in power losses and enhanced overall system efficiency. It is commonly employed in synchronous rectification, DC-DC converters, and high-frequency switching applications.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • High-Frequency Switching Power Supplies
  • Power OR-ing
  • Point-of-Load (POL) Converters

Features:

  • OptiMOS™ Technology
  • Ultra-Low On-State Resistance (Rds(on))
  • Optimized Switching Behavior
  • Avalanche Robustness
  • Logic-Level Compatible

Benefits:

  • Superior Energy Efficiency
  • Minimal Power Dissipation
  • Enhanced Thermal Management
  • Simplified Gate Drive Design
  • Exceptional Reliability

Additional Details:

The BSB014N04LX3G is typically packaged for surface mounting to facilitate optimal heat transfer. Its extremely low Rds(on) minimizes conduction losses, especially crucial in high-current scenarios. The optimized switching characteristics minimize switching losses, contributing to improved efficiency across a wide range of operating frequencies. The avalanche rating ensures robustness against voltage transients, while logic-level compatibility simplifies integration with microcontrollers and other control circuits. Key specifications include details on maximum drain current, gate-source voltage, and junction temperature range. It's designed for high-performance, reliable operation in demanding power management applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4487 $58.3461
8+ $15.9579 $127.6632
12+ $15.4594 $185.5128
16+ $14.9606 $239.3696
20+ $14.4619 $289.2380
27+ $12.9658 $350.0766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess