EN
  • EN
  • DE

BSB280N15NZ3 G

Part No BSB280N15NZ3 G
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 744900-BSB280N15NZ3 G
Manufacturer Homepage www.infineon.com
Manufacturer Infineon Technologies
Reference case MG-WDSON
Reference Date Code 1704+
Ultra Librarian 3D Model Ultra Librarian BSB280N15NZ3 G CAD Model

Description

The BSB280N15NZ3 G is a CoolMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is specifically designed for high-efficiency switching applications, providing excellent performance in terms of on-resistance (RDS(on)) and switching behavior. The CoolMOS™ technology minimizes switching losses, contributing to high energy efficiency. It's suitable for a wide range of power supply and motor control applications.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in voltage regulation and conversion circuits for various applications.
  • Motor Control: Suitable for controlling DC motors in industrial and automotive applications.
  • Lighting Applications: Found in LED drivers and electronic ballasts for efficient lighting control.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for power conversion.

Features

  • N-Channel Enhancement Mode: Offers easy gate drive and simplified circuit design.
  • CoolMOS™ Technology: Minimizes switching losses and enhances efficiency.
  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces EMI.
  • RoHS Compliant: Environmentally friendly and complies with industry standards.

Benefits

  • High Efficiency: CoolMOS™ technology and low RDS(on) minimize power losses.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuit design.
  • Reliable Performance: Designed for robust and reliable operation in demanding applications.
  • Increased Power Density: Enables higher power density in power supply designs.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

Typical specifications for the BSB280N15NZ3 G MOSFET include:

  • Drain-Source Voltage (VDS): 150V.
  • Gate-Source Voltage (VGS): ±20V.
  • Continuous Drain Current (ID): 28A (at a specified temperature).
  • Pulsed Drain Current (IDM): 84A.
  • On-Resistance (RDS(on)): Typically 28 mΩ at VGS = 10V.
  • Total Gate Charge (Qg): Typically 15 nC.
  • Operating Temperature Range: -55°C to +150°C.
  • Package: PG-TSDSON-8.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess