EN
  • EN
  • DE

BSC016N03LS

Part No BSC016N03LS
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0705+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713817-BSC016N03LS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSC016N03LS CAD Model

Description

The BSC016N03LS is a OptiMOS™ power MOSFET from Infineon Technologies. It's designed for high-efficiency power conversion and management applications, offering low on-state resistance (Rds(on)) and fast switching speeds. This makes it suitable for a wide range of applications, including synchronous rectification, DC-DC converters, and motor control.

Applications

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Used in voltage regulators to step up or step down voltage levels efficiently.
  • Motor Control: Used in motor drives to control the speed and torque of electric motors.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management: Used in battery management systems and other power management circuits.

Features

  • Low On-State Resistance (Rds(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Logic Level Input: Can be driven directly by logic circuits, simplifying circuit design.
  • Avalanche Rated: Withstands high voltage transients without damage.
  • Halogen-Free: Environmentally friendly and complies with RoHS regulations.

Benefits

  • Improved Efficiency: The low Rds(on) reduces power loss, leading to energy savings.
  • Reduced Heat Dissipation: The low Rds(on) also minimizes heat generation, simplifying thermal management.
  • Simplified Circuit Design: The logic level input simplifies the interface with control circuits.
  • Enhanced Reliability: The avalanche rating provides robustness against voltage transients.
  • Environmentally Friendly: The halogen-free construction contributes to a more sustainable product.

Additional Details

The BSC016N03LS is a surface-mount device (SMD) packaged in a PG-TDSON-8 package. The maximum drain-source voltage (Vds) is 30V, and the continuous drain current (Id) is typically around 40A (depending on the specific application and thermal conditions). The gate threshold voltage (Vgs(th)) is logic level compatible. It's commonly used in computing, telecommunications, and industrial applications where efficiency, reliability, and compact size are critical. This MOSFET utilizes Infineon's OptiMOS™ technology to achieve low Rds(on) and superior switching performance.

Refer to the official Infineon datasheet for specific operating conditions, thermal characteristics, and gate charge details.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5475 $61.0225
26+ $4.5519 $118.3494
40+ $4.4098 $176.3920
55+ $4.2666 $234.6630
71+ $4.1245 $292.8395
94+ $3.6983 $347.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess