EN
  • EN
  • DE

BSC018NE2LSATMA1

Part No BSC018NE2LSATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 29A/100A TDSON  /  N-Channel 25 V 29A (Ta), 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series OptiMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 29A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 39 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2800 pF @ 12 V
Power Dissipation (Max) 2.5W (Ta), 69W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TDSON-8-1
Package / Case 8-PowerTDFN
Base Product Number BSC018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP000756336,BSC018NE2LSCT-ND,BSC018NE2LS-ND,BSC018NE2LSATMA1DKR,BSC018NE2LSATMA1TR,BSC018NE2LSTR-ND,BSC018NE2LSCT,BSC018NE2LSDKR-ND,BSC018NE2LSATMA1CT,BSC018NE2LS,BSC018NE2LSDKR
Standard Package 5,000
Win Source Part Number 1048916-BSC018NE2LSATMA1
Ultra Librarian 3D Model Ultra Librarian BSC018NE2LSATMA1 CAD Model

Description

The BSC018NE2LSATMA1 is a high-performance, N-channel power MOSFET from Infineon Technologies, designed for RF applications. It features leading-edge OptiMOS™ technology, ensuring minimal switching and conduction losses. This device is optimized for high-efficiency power conversion and RF amplification in various applications.

Applications

  • RF Amplifiers in cellular base stations
  • Wireless infrastructure applications
  • High-frequency power supplies
  • DC-DC converters for telecommunications
  • Class-D audio amplifiers

Features

  • Optimized for linear mode operation
  • Low on-resistance (RDS(on)) of 1.8 mΩ
  • High current capability (ID) of 100 A
  • Fast switching speed
  • Logic level drive
  • Robust avalanche rating
  • Pb-free and RoHS compliant

Benefits

  • Improved efficiency in RF amplifier stages
  • Reduced power losses and heat generation
  • Higher power density
  • Simplified gate drive circuitry
  • Enhanced system reliability
  • Environmentally friendly

Technical Specifications

The BSC018NE2LSATMA1 boasts a drain-source voltage (VDS) of 25 V and a continuous drain current (ID) of 100 A. Its low gate charge (QG) and fast switching speed contribute to its high efficiency. The device is packaged in a TO-220 package, which offers excellent thermal performance. It is designed for operation in demanding RF environments, providing reliable performance and long-term stability. Its RDS(on) is specified at VGS=10V, ensuring minimal conduction losses even at lower gate voltages. Furthermore, the device’s robust avalanche capability enhances its robustness in applications where inductive loads are present.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7704 $57.7800
185+ $0.6322 $116.9570
285+ $0.6124 $174.5340
390+ $0.5927 $231.1530
505+ $0.5729 $289.3145
675+ $0.5137 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,750 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess