EN
  • EN
  • DE

BSC040N10NS5ATMA1

Part No BSC040N10NS5ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 100A 8TDSON / Trans MOSFET N-CH 100V 100A Automotive 8-Pin TDSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series OptiMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.8V @ 95μA
Gate Charge (Qg) (Maximum) @ Vgs 72nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5300pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.5W (Ta), 139W (Tc)
Rds On (Maximum) @ Id, Vgs 4 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PG-TDSON-8
Package 8-PowerTDFN
Win Source Part Number 770404-BSC040N10NS5ATMA1
Popularity Medium
Supply and Demand Status Balance
Family Name BSC040N10NS5
Introduction Date January 07, 2015
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BSC040N10NS5ATMA1 CAD Model

Description

The BSC040N10NS5ATMA1 is an N-channel power MOSFET from Infineon Technologies, part of the OptiMOS™ 5 family, designed for high-efficiency power conversion and optimized for synchronous rectification in various applications.

Applications:

  • Synchronous rectification in switched-mode power supplies (SMPS).
  • DC-DC converters.
  • Motor control applications.
  • Load switches.
  • Automotive applications, such as body control modules and power distribution.

Features:

  • N-Channel MOSFET.
  • OptiMOS™ 5 technology for high efficiency.
  • Low on-resistance (RDS(on)) for reduced power loss.
  • Fast switching speed.
  • Avalanche rated.

Benefits:

  • Increased power efficiency.
  • Reduced heat generation.
  • Improved system reliability.
  • Compact and robust design.
  • Enhanced performance in high-frequency applications.

Additional Details:

The BSC040N10NS5ATMA1 leverages Infineon's OptiMOS™ 5 technology to achieve high efficiency and low power losses. Its N-channel configuration allows for straightforward implementation in various power conversion circuits. The extremely low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses, resulting in higher overall efficiency. This MOSFET is designed to handle high currents and voltages, making it suitable for demanding applications. The avalanche rating provides additional protection against voltage spikes, enhancing system reliability. It is typically supplied in a surface-mount package optimized for efficient heat dissipation. The device's construction incorporates features to enhance its robustness, such as protection against electrostatic discharge (ESD) and over-temperature conditions.

The datasheet for the BSC040N10NS5ATMA1 provides detailed specifications including drain-source voltage, gate-source voltage, drain current, on-resistance, and thermal resistance. It also includes information on its switching characteristics and avalanche capability. Infineon provides application notes and design tools to support engineers in implementing the BSC040N10NS5ATMA1 in various power conversion topologies. The MOSFET's performance is characterized over a wide range of temperatures and operating conditions, ensuring consistent operation in diverse applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,290 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess