EN
  • EN
  • DE

BSC076N06NS3

Part No BSC076N06NS3
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819710-BSC076N06NS3
Ultra Librarian 3D Model Ultra Librarian BSC076N06NS3 CAD Model

Description

The BSC076N06NS3 is a OptiMOS™ power MOSFET from Infineon Technologies. It's an N-channel MOSFET designed for high-efficiency power conversion and switching applications. The device features low on-state resistance (Rds(on)) and optimized switching characteristics, resulting in reduced power losses and improved system performance compared to earlier generations.

Applications

  • Synchronous rectification in switched-mode power supplies (SMPS): Efficiently replaces Schottky diodes in secondary rectification stages.
  • DC-DC converters: Used in voltage regulators and other DC-DC conversion circuits for various applications like server and telecom power.
  • Motor control: Drives and controls DC motors in applications like power tools and robotics.
  • Battery management systems (BMS): Used in protection circuits and switching applications within battery management systems.
  • Class D audio amplifiers: Efficient switching in audio amplification.

Features

  • Low on-state resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • Optimized switching behavior: Reduces switching losses for enhanced efficiency.
  • Logic level gate drive: Simplified gate drive circuitry as it can be directly driven by microcontrollers and other logic devices.
  • Avalanche rated: Withstands transient voltage spikes, enhancing robustness.
  • PG-TDSON-8 package: Compact footprint with excellent thermal performance.

Benefits

  • High efficiency: Low Rds(on) and optimized switching behavior contributes to excellent power conversion efficiency.
  • Reduced heat dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified design: Logic level gate drive allows for easier integration.
  • Improved reliability: Avalanche rating enhances robustness against voltage transients.
  • Compact design: Small PG-TDSON-8 package facilitates high power density designs.

Technical Specifications

  • Channel Type: N-Channel
  • Drain-Source Voltage (Vds): 60 V
  • Continuous Drain Current (Id): 36 A
  • On-State Resistance (Rds(on)): 7.6 mΩ (at Vgs = 10 V)
  • Gate Threshold Voltage (Vgs(th)): Refer to datasheet
  • Total Gate Charge (Qg): Refer to datasheet
  • Package: PG-TDSON-8

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess