EN
  • EN
  • DE

BSC119N03LSCG

Part No BSC119N03LSCG
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case QFN8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744909-BSC119N03LSCG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSC119N03LSCG CAD Model

Description

The BSC119N03LSCG is a power MOSFET from Infineon Technologies, belonging to their OptiMOS™ series. This N-channel MOSFET is designed for high-efficiency applications where low on-state resistance (Rds(on)) and fast switching are crucial. It's particularly well-suited for synchronous rectification and DC-DC conversion.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Point of Load (POL) converters
  • Adapter and Charger applications
  • Power tools
  • Motor control

Features:

  • Low on-state resistance (Rds(on))
  • Optimized for synchronous rectification
  • Fast switching speed
  • Logic Level
  • Avalanche rated
  • Pb-free terminal plating; RoHS compliant

Benefits:

  • High Efficiency
  • Reduced Power Losses
  • Improved Thermal Performance
  • Simplified Design
  • Increased System Reliability

Additional Details:

The BSC119N03LSCG features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) that depends on the specific package and operating conditions. The key characteristic is its low Rds(on), which minimizes conduction losses, contributing to high overall efficiency. The fast switching speed minimizes switching losses, further enhancing efficiency, especially in high-frequency applications. The avalanche rating adds a layer of robustness, protecting the device from voltage transients. Its use is common in point-of-load converters. Also, the logic-level gate drive simplifies the design, allowing it to be easily driven by microcontrollers and other low-voltage logic devices.

This MOSFET is often found in adapters and chargers because of its high efficiency. The low Rds(on) ensures minimal power waste, while its good thermal management enables stable performance. Also, the RoHS compliance means it meets environmental standards. It is used in power tools because of its ruggedness and high-speed switching. Its low gate charge helps to improve switching times and reduce energy waste. The avalanche rating means it is better able to handle potentially damaging voltage spikes, making the overall system more reliable.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess