EN
  • EN
  • DE
  • IT

BSC120N03MS G

Part No BSC120N03MS G
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET N-CH 30V 39A TDSON-8 / Trans MOSFET N-CH 30V 11A Automotive 8-Pin TDSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series OptiMOS
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 11A (Ta) 39A (Tc)
Rds On (Max) @ Id Vgs 12 mOhm @ 30A 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) @ Vds 1500pF @ 15V
Power - Max 28W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerTDFN
Manufacturer Device Package PG-TDSON-8
Catalog N-Channel Standard FETs
Win Source Part Number 079693-BSC120N03MS G
Popularity Medium
Supply and Demand Status Balance
Family Name BSC120N03MS
Introduction Date October 29, 2007
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BSC120N03MS G CAD Model

Description

BSC120N03MS G - High Performance MOSFET

The BSC120N03MS G is known for its superior switching efficiency, making it an excellent choice for applications requiring accurate and efficient power management. Its design optimizes performance while ensuring reliability and longevity.

Features and Benefits:

  • Excellent energy efficiency through minimized conduction losses.
  • High-speed switching capability improves overall system performance.
  • Enhanced thermal management for stable operation under various conditions.

Applications:

  • DC-DC converters
  • Telecommunications equipment
  • Automotive electronics

Engineered to provide reliable service in both industrial and consumer electronics, the BSC120N03MS G is a versatile component for modern electronics applications.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1527
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.8872
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.1172
Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Panjit
SOT-23, MOSFET
Lowest to $0.0916
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.7490
UMW
MOSFET P-CH 30V 3.6A SOT23
Lowest to $0.0694

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6602 $56.1170
185+ $0.6185 $114.4225
285+ $0.5976 $170.3160
405+ $0.5559 $225.1395
525+ $0.5349 $280.8225
655+ $0.5141 $336.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,299 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess