EN
  • EN
  • DE

BSP76E6327

Part No BSP76E6327
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+Rohs
Reference case SOT223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744917-BSP76E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP76E6327 CAD Model

Description

The BSP76E6327 is a smart high-side power switch from Infineon Technologies, designed for automotive and industrial applications. It is used to switch and protect various electrical loads, offering features like overcurrent protection, overvoltage protection, and diagnostic feedback. This device enhances system reliability and safety by safeguarding connected loads from potentially damaging conditions.

Applications

  • Automotive lighting control (e.g., headlights, taillights, fog lights)
  • Automotive power distribution for various electronic control units (ECUs)
  • Industrial automation equipment (e.g., controlling motors, solenoids, and actuators)
  • Power distribution in programmable logic controllers (PLCs)
  • General-purpose high-side switching applications

Features

  • Overcurrent protection: Automatically shuts off the switch when the load current exceeds a predefined limit, preventing damage to the load and the switch itself.
  • Overvoltage protection: Protects the load from excessive voltage levels, ensuring stable operation and preventing damage.
  • Overtemperature protection: Shuts down the switch if the junction temperature exceeds a safe level, preventing thermal runaway.
  • Short-circuit protection: Rapidly shuts off the switch in the event of a short circuit to prevent damage to the system.
  • Load dump protection: Withstands high voltage transients that can occur during load dump events in automotive applications.
  • Diagnostic feedback: Provides status information about the switch's condition (e.g., overcurrent, overtemperature) to a microcontroller or other control unit.
  • Low on-resistance: Minimizes power dissipation, resulting in higher efficiency and reduced heat generation.

Benefits

  • Improved system reliability: Protects connected loads from damage caused by overcurrent, overvoltage, and overtemperature conditions.
  • Enhanced system safety: Prevents potentially hazardous situations by automatically shutting off the switch in the event of a fault.
  • Reduced component count: Integrates protection and diagnostic functions into a single device, simplifying circuit design and saving board space.
  • Simplified fault detection: Provides diagnostic feedback to enable easy identification and troubleshooting of system problems.
  • Lower power consumption: Minimizes power dissipation due to its low on-resistance, improving energy efficiency.
  • Robust performance: Designed to withstand harsh automotive and industrial environments.

Additional Details

The BSP76E6327 typically operates with a supply voltage ranging from 8V to 36V, making it suitable for a wide range of automotive and industrial applications. It is commonly controlled by a microcontroller, which monitors the diagnostic feedback and takes appropriate action in case of a fault. The device is available in a compact package, making it easy to integrate into space-constrained applications. It meets stringent automotive quality standards, ensuring high reliability and long-term performance. The diagnostic feedback includes information about the load current, supply voltage, and junction temperature, providing a comprehensive overview of the system's operating conditions. The device also features a controlled output slew rate, which reduces electromagnetic interference (EMI) and improves system compatibility.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess