EN
  • EN
  • DE

BTS442E2BKSA1

Part No BTS442E2BKSA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series PROFET®
Package Tube
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-5 Formed Leads
Case / Package PG-TO220-5-11
Family Name BTS442E2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BTS442E2, BTS442E2IN, BTS442E2IN-ND, BTS442E2NK, SP000711526
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913691-BTS442E2BKSA1
Ultra Librarian 3D Model Ultra Librarian BTS442E2BKSA1 CAD Model

Description

The BTS442E2BKSA1 is an integrated circuit from Infineon Technologies that is part of the PROFET™ family.

  • Operating Temperature: -40°C to 150°C
  • Package: TO-220-5 Formed Leads
  • Packaging: Tube
  • Supply Voltage: Not Required
  • Mounting Type: PCB
  • Product Status: Obsolete
  • Popularity: High
  • Demand: High
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess