EN
  • EN
  • DE

BTS5460SFXUMA1

Part No BTS5460SFXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW SMART HI SIDE 4CH DSO36-43 / SPI Power Controller for Advanced Light Control with Integrated LED Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series Reversave
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8 V ~ 17 V
Supply Voltage 3 V ~ 5.5 V
Rds On (Typ) 3.5 mOhm, 11 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 36-BSSOP (0.295", 7.50mm Width)
Manufacturer Package PG-DSO-36-43
Win Source Part Number 770597-BTS5460SFXUMA1
Popularity Medium
Supply and Demand Status Limited
Family Name BTS5460SF
Introduction Date April 15, 2010
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BTS5460SFXUMA1 CAD Model

Description

The Infineon Technologies BTS5460SFXUMA1 is an integrated circuit that comes under the category of general switch type products.

    The BTS5460SFXUMA1 is designed to meet the requirements of various applications. It offers high performance and flexibility. This integrated circuit is easy to use and offers a wide range of features. The BTS5460SFXUMA1 is a reliable and cost-effective solution for various power applications.

    You May Also Be Interested in

    Microchip Technology
    IC PWR SWITCH N-CHANNEL 1:1
    Need more? Email Us
    Rohm Semiconductor
    IC PWR SWITCH N-CHAN 1:1 5SSOP
    Need more? Email Us
    Microchip Technology
    DUAL PROGRAMABLE CURRENT LIMIT S
    Need more? Email Us
    Texas Instruments
    IC PWR SWTCH N-CH 1:2/1:1 16SOIC
    Lowest to $1.8539
    Microchip Technology
    IC PWR SWITCH P-CHAN 1:1 SC70-6
    Lowest to $0.9210
    STMicroelectronics
    IC PWR DRIVER N-CHAN 1:1 PWRSO10
    Need more? Email Us
    Torex Semiconductor Ltd
    IC PWR SWITCH P-CHAN 1:1 6USPC
    Need more? Email Us
    Microchip Technology
    IC PWR SWITCH N-CHAN 1:2 8SOIC
    Lowest to $1.1549
    Renesas Electronics America
    IC PWR SWITCH P-CHANNEL 1:1 8DFN
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $16.8692
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    15+ $3.4931 $52.3965
    35+ $2.8661 $100.3135
    55+ $2.7765 $152.7075
    75+ $2.6870 $201.5250
    97+ $2.5974 $251.9478
    129+ $2.3287 $300.4023
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,999 pieces
    MOQ: 15 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess