EN
  • EN
  • DE

HMC849LP4CE

Part No HMC849LP4CE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW GASS PHEMT SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
Frequency - Lower DC
Frequency - Upper 6GHz
Isolation @ Frequency 52dB @ 6GHz (typ)
Insertion Loss @ Frequency 1.7dB @ 6GHz
IIP3 52dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 35dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type General Purpose
Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Win Source Part Number HMC849LP4CE-147054
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC849LP4CE CAD Model

Description

Product Overview: HMC849LP4CE by Analog Devices Inc.

The HMC849LP4CE is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device operates over a broad frequency range from DC to 4 GHz, making it an ideal choice for diverse RF applications including test equipment, military and space, cellular infrastructure and more.

Key Features

  • Frequency Range: This switch is designed to operate from DC to 4 GHz, providing versatility for a wide range of RF applications.
  • Low Insertion Loss: The HMC849LP4CE boasts a low insertion loss of 0.6 dB at 2 GHz, which helps to maintain signal integrity through the switch.
  • High Isolation: With an isolation of 45 dB at 2 GHz, the device ensures minimal crosstalk between the RF ports.
  • Non-Reflective Design: The switch is non-reflective with 50 Ohm matched ports, reducing VSWR and enhancing the overall performance of the RF chain.
  • Positive Control Voltage: The switch requires a single positive control voltage of 0/+5V, simplifying the control interface and power supply design.
  • Lead-Free SMT Package: Housed in a compact 4x4 mm QFN lead-free SMT package, the HMC849LP4CE is suitable for space-constrained applications.

Applications

The HMC849LP4CE is designed for use in a variety of applications, including:

  • Wireless infrastructure
  • RF/IF radio systems
  • Broadband communications
  • Test instrumentation
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the HMC849LP4CE is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the rigorous demands of both commercial and military applications.

Overall, the HMC849LP4CE from Analog Devices Inc. is a robust and reliable component that offers excellent RF performance for a variety of applications. Its broad frequency range, low insertion loss, and high isolation make it a top choice for designers looking to optimize their RF signal routing solutions.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,378 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess