EN
  • EN
  • DE

CY90553BPMC-G-279-BNDE1

Part No CY90553BPMC-G-279-BNDE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90553
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347696-CY90553BPMC-G-279-BNDE1
Ultra Librarian 3D Model Ultra Librarian CY90553BPMC-G-279-BNDE1 CAD Model

Description

The CY90553BPMC-G-279-BNDE1 is a microcontroller manufactured by Infineon Technologies. It belongs to the CY90550 series, which is known for its robust performance and reliability in various embedded applications. This particular microcontroller is designed for automotive and industrial control systems, offering a blend of processing power, memory, and peripheral interfaces suitable for demanding real-time tasks.

Applications

  • Automotive engine control units (ECUs)
  • Body control modules (BCMs)
  • Industrial motor control
  • Power train management systems
  • Advanced driver-assistance systems (ADAS)

Features

  • 16-bit CPU core with high-performance instruction set
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage and processing
  • Multiple communication interfaces, including CAN, LIN, and UART
  • Analog-to-digital converters (ADCs) for sensor data acquisition
  • Timers and PWM units for precise timing control
  • Input/Output (I/O) ports for interfacing with external devices
  • Low-power modes for energy-efficient operation
  • Operating temperature range suitable for automotive environments
  • Built-in safety features for functional safety applications

Benefits

  • Improved system performance due to the powerful CPU core
  • Reduced system cost with integrated Flash and RAM
  • Enhanced communication capabilities with multiple interfaces
  • Precise control of actuators and sensors with timers and ADCs
  • Lower power consumption for extended battery life in automotive applications
  • Increased system reliability with built-in safety features
  • Faster development cycles with comprehensive development tools and support

Additional Details

The CY90553BPMC-G-279-BNDE1 microcontroller is typically supplied in a surface-mount package. It requires a stable power supply and appropriate decoupling capacitors for reliable operation. The device is fully supported by Infineon's development tools, including compilers, debuggers, and emulators, which enable efficient software development and debugging. The microcontroller’s architecture allows for the execution of complex algorithms and real-time control tasks, making it ideal for modern automotive and industrial applications. Infineon provides extensive documentation and application notes to assist developers in utilizing the microcontroller's capabilities effectively. This device often adheres to automotive industry standards for quality and reliability, ensuring robust performance in harsh environments.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess