EN
  • EN
  • DE
  • IT

CYFL248-001

Part No CYFL248-001
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT KIT / Flash Memory Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Type Memory
Function Flash
Supplied Contents Board(s)
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347931-CYFL248-001
Ultra Librarian 3D Model Ultra Librarian CYFL248-001 CAD Model

Description

The CYFL248-001 is an evaluation and demonstration board from Infineon Technologies, specifically designed to showcase and facilitate the development of applications using their RF transceiver ICs. This board provides a platform for engineers to evaluate the performance of the IC, test different configurations, and prototype wireless communication systems. It includes the necessary components and interfaces to quickly get started with RF application development.

Applications:

  • Evaluation of RF transceiver IC performance
  • Prototyping of wireless communication systems
  • Development of IoT devices
  • Testing of different modulation schemes
  • RF parameter measurement and optimization

Features:

  • On-board RF transceiver IC
  • SMA connectors for antenna connection
  • Interface for connecting to a microcontroller or PC
  • Power supply circuitry
  • Test points for signal monitoring
  • Example firmware and software tools

Benefits:

  • Accelerated development: Provides a ready-to-use platform for evaluating RF ICs and developing wireless applications.
  • Simplified prototyping: Includes all necessary components and interfaces for quick prototyping.
  • Performance evaluation: Allows engineers to measure and optimize RF performance parameters.
  • Reduced development costs: Eliminates the need to design and build a custom evaluation board.
  • Comprehensive documentation: Comes with example firmware, software tools, and detailed documentation.

The CYFL248-001 board typically includes an SMA connector for antenna connection, allowing for easy connection to various antennas for range testing and performance evaluation. It also features an interface for connecting to a microcontroller or PC, enabling control and data acquisition. The board's power supply circuitry ensures stable and reliable operation.

Typical Components:

  • Infineon RF Transceiver IC
  • SMA Antenna Connector
  • Microcontroller Interface (e.g., SPI, UART)
  • Power Regulator
  • Passive Components (Resistors, Capacitors, Inductors)

The CYFL248-001 Evaluation Board provides a valuable tool for engineers working on wireless communication systems, enabling them to quickly evaluate Infineon's RF transceiver ICs and develop innovative applications.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15ABFP4RGB
Need more? Email Us
NKK Switches
EVAL BOARD FOR SMARTDISPLAY
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR TMC5062
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DRV8873H
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR DS2715
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-F-1.8
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess