EN
  • EN
  • DE

ESD114U102ELE6327XTMA1

Part No ESD114U102ELE6327XTMA1
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM 28VC TSLP-2-19 / 28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.3V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 28V (Typ)
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications HDMI
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package PG-TSLP-2-19
Base Product Number ESD114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESD114-U1-02EL E6327-ND,ESD114-U1-02EL E6327DKR-ND,ESD114U102ELE6327XTMA1CT,SP001213176,ESD114U102ELE6327XTMA1DKR,ESD114U102ELE6327XTMA1TR,ESD114-U1-02EL E6327CT-ND,ESD114-U1-02EL E6327TR-ND,ESD114-U1-02EL E6327TR,ESD114-U1-02EL E6327DKR,ESD114-U1-02EL E6327CT,ESD114-U1-02EL E6327
Standard Package 15,000
Win Source Part Number 960563-ESD114U102ELE6327XTMA1
Ultra Librarian 3D Model Ultra Librarian ESD114U102ELE6327XTMA1 CAD Model

Description

The ESD114U102ELE6327XTMA1 is a Zener type TVS diode in a 0402 (1006 Metric) package.

  • Application: HDMI applications
  • Packaging: Tape and reel
  • Standard Package: 15,000 units
  • Voltage Reverse Standoff (Typ): 5.3V (Max)
  • Voltage Breakdown (Min): 6V
  • Voltage Clamping (Max) @ Ipp: 28V (Typ)
  • Current Peak Pulse (10/1000µs): 3A (8/20µs)
  • Capacitance @ Frequency: 0.4pF @ 1MHz
  • Temperature Range: -55°C ~ 125°C (TJ)
  • Alternative Parts and Cross-References: SMBJ12A, SMBJ12D-M3/H, and ESD114-U1-02ELE6327

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0807 $50.0340
1,510+ $0.0663 $100.1130
2,340+ $0.0642 $150.2280
3,225+ $0.0621 $200.2725
4,160+ $0.0601 $250.0160
5,580+ $0.0538 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,720 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess