EN
  • EN
  • DE

ESD1P0RFS H6327

Part No ESD1P0RFS H6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description ESD Suppressor TVS Quad Uni-Dir 20kV 6-Pin SOT-363 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.5 pF
Mounting SMD (SMT)
Case / Package SOT-363
Clamping Voltage 15 V
Direction Unidirectional
Height 900 µm
Maximum Operating Temperature 150 °C
Max Surge Current 10 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Bidirectional Channels 2
Number of Channels 2
Number of Pins 6
Packaging Tape & Reel (TR)
Peak Pulse Current 10 A
Polarity Unidirectional
Power Line Protection No
REACH SVHC No SVHC
Reverse Standoff Voltage 70 V
RoHS Compliant
Termination SMD/SMT
Working Voltage 70 V
Win Source Part Number 971743-ESD1P0RFS H6327
Categories TVS - Diodes
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD1P0RFS H6327 CAD Model

Description

The ESD1P0RFS H6327 is a unidirectional TVS diode from Infineon Technologies.

  • Capacitance: 1.5 pF
  • Clamping Voltage: 15 V
  • Peak Pulse Current: 10 A
  • Working Voltage: 70 V
  • Channels: Two
  • Pins: Six
  • Package: SOT-363
  • Mounting: Surface Mounted
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 150 °C

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to €0.2782
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to €0.0900
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to €3.4408
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to €0.5813
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to €0.2139
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to €0.5926
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to €0.0792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ €0.1036 €52.8484
1,220+ €0.0859 €104.7431
1,900+ €0.0827 €157.0956
2,600+ €0.0806 €209.5515
3,380+ €0.0775 €261.9983
4,550+ €0.0691 €314.3273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,400 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess