EN
  • EN
  • DE
  • IT

HYB25D256160CC-5

Part No HYB25D256160CC-5
Manufacturer Infineon Technologies
Catalog DDR
Description DDR-400 16Mx16 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944085-HYB25D256160CC-5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D256160CC-5 CAD Model

Description

The HYB25D256160CC-5 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Infineon Technologies (now Infineon, previously Qimonda). DDR2 SDRAMs are a type of memory used in computer systems to provide fast access to data. The HYB25D256160CC-5 is designed to offer high bandwidth and low latency for demanding applications.

Applications:

  • Desktop PCs
  • Laptop computers
  • Servers
  • Graphics cards
  • Networking devices
  • Gaming consoles

Features:

  • 256Mb (268,435,456 bits) capacity
  • DDR2 Technology
  • Data transfer rate up to 400 MHz (DDR2-800)
  • Operating Voltage: Typically 1.8V
  • Double Data Rate architecture: transfers data on both rising and falling edges of the clock signal.
  • On-Die Termination (ODT) to improve signal integrity
  • RoHS compliant

Benefits:

  • High Bandwidth: Offers faster data transfer rates compared to DDR SDRAM.
  • Improved Performance: Reduces memory latency, enhancing system responsiveness.
  • Lower Power Consumption: Operates at a lower voltage than DDR SDRAM, contributing to energy efficiency.
  • Increased Density: Allows for higher memory capacity in a smaller footprint.
  • Enhanced Reliability: Features such as ODT improve signal quality and reduce noise.

Additional Details:

The HYB25D256160CC-5 DDR2 SDRAM is suitable for a variety of applications requiring fast memory access. It's commonly used in computers, servers, and other devices to provide the necessary memory bandwidth for demanding tasks. The DDR2 technology enables efficient data transfer, while the lower voltage operation helps to reduce power consumption. Always refer to the datasheet for precise timing characteristics, voltage specifications, and recommended operating conditions. Proper cooling and adherence to specified voltage ranges are crucial for reliable operation. Make sure the motherboard or memory controller supports DDR2 SDRAM and the specified clock speed.

You May Also Be Interested in

Samsung
DDR4-3200 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 2Gx80 RDIMM 1Rx8 (16GB)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $19.0485
GIGABYTE Global
PRIME GeForce RTX™ 5060 8GB GDDR7 OC
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA IronWolf Pro 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5 32GBIT 8 78/117 VFBGA 1 CT
Lowest to $193.9105
Seagate Technology
24TB HDD 3.5" SATA BarraCuda 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $16.9505
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,359.5129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess