EN
  • EN
  • DE
  • IT

LQW15AN72NG00D

Part No LQW15AN72NG00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 72NH 135MA 2.1 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 72nH
Tolerance ±2%
Current Rating 135mA
DC Resistance (DCR) 2.1 Ohm Max
Q @ Freq 20 @ 150MHz
Frequency - Self Resonant 2.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057412-LQW15AN72NG00D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQW15AN72NG00D CAD Model

Description

The Murata Electronics North America wirewound inductor with a current rating of 135mA and an inductance of 72nH is designed for use in various electronic applications.

  • Core Material: non-magnetic
  • Tolerance: ±2%
  • Q Value: 20 @ 150MHz
  • Self-Resonant Frequency: 2.5GHz
  • DC Resistance (DCR): 2.1 Ohm Max
  • Temperature Range: -55°C to 125°C
  • Package Type: 0402 (1005 Metric)
  • Mounting: SMD (SMT)
  • Packaging: reel - TR

You May Also Be Interested in

Murata Electronics North America
FIXED IND / Inductor
Lowest to $28.4527
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.4398
Delta Electronics
FIXED IND 330NH 310MA 1.4OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Wurth Electronics Inc
FIXED IND
Lowest to $0.7529
TDK Corporation
FIXED IND 100UH 750MA 396MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Kemet
FIXED INDUCTOR 0603 SMD / Inductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0439 $64.7525
3,585+ $0.0362 $129.7770
5,560+ $0.0349 $194.0440
7,665+ $0.0338 $259.0770
9,885+ $0.0328 $324.2280
13,275+ $0.0292 $387.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess