EN
  • EN
  • DE
  • IT

L0603C56NJRMST

Part No L0603C56NJRMST
Manufacturer Kemet
Catalog Fixed Inductors
Description FIXED INDUCTOR 0603 SMD / Inductor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr KEMET
Package Tape & Reel
Product Status Obsolete
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 904651-L0603C56NJRMST
Ultra Librarian 3D Model Ultra Librarian L0603C56NJRMST CAD Model

Description

The 904651-L0603C56NJRMST is a fixed inductor from KEMET.

  • Status: Obsolete
  • Package: Tape & Reel
  • Standard Package: 4,000 pcs
  • ECCN: EAR99
  • HTSUS Code: 8504.50.8000
  • REACH Regulations: Unaffected
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Kemet
FIXED INDUCTOR 0603 SMD / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.4398
EPCOS (TDK)
FIXED INDUCTOR SMD / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $15.4314
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0220
TE Connectivity
General Purpose Inductor, 100uH, / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $28.4527
Eaton Bussmann
FIXED IND 1UH 14.5A 5.8 MOHM SMD
Lowest to $1.4631
Delta Electronics
FIXED IND 330NH 310MA 1.4OHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess