EN
  • EN
  • DE
  • IT

HYB25D256400CF-6

Part No HYB25D256400CF-6
Manufacturer Infineon Technologies
Catalog DDR
Description DDR-333 64Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944275-HYB25D256400CF-6
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D256400CF-6 CAD Model

Description

The HYB25D256400CF-6 is a 256Mbit DDR2 SDRAM (Double Data Rate 2 Synchronous DRAM) memory chip manufactured by Infineon Technologies (later Qimonda). It's a high-speed memory component designed for systems requiring quick data access and high bandwidth.

Applications:

  • PCs and Laptops: Used as system memory (RAM) in desktop computers and laptops.
  • Graphics Cards: Found in older generation graphics cards as video memory.
  • Networking Equipment: Employed in routers, switches, and other network devices for buffering and data processing.
  • Digital TVs: Used in digital television sets for frame buffering and image processing.
  • Embedded Systems: Integrated into embedded systems that require fast memory access.

Features:

  • Capacity: 256Mbit (64M x 4)
  • Data Rate: DDR2 (Double Data Rate 2)
  • Clock Frequency: Designed to operate at frequencies up to 200 MHz (400 MHz effective).
  • Interface: Standard DDR2 SDRAM interface
  • Power Supply: Operates at a voltage of 1.8V
  • Package: Typically available in a FBGA (Fine-Pitch Ball Grid Array) package.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher data transfer rates compared to DDR SDRAM.
  • Improved Performance: Faster clock speeds and data transfer rates enhance overall system performance.
  • Lower Power Consumption: Operates at a lower voltage than DDR SDRAM, resulting in reduced power consumption.
  • Increased Density: Offers higher memory density compared to older memory technologies.

Additional Details:

The HYB25D256400CF-6 is compliant with JEDEC standards for DDR2 SDRAM. It supports various DDR2 features such as On-Die Termination (ODT) and Write Latency. It's designed for reliable operation in a wide range of temperatures. Its 64M x 4 configuration allows for efficient memory organization. The use of FBGA packaging enables higher pin density and improved signal integrity. Due to its age, this memory chip is more commonly found in legacy systems. Its key benefits included increased memory bandwidth and reduced power consumption compared to DDR SDRAM.

You May Also Be Interested in

Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
GIGABYTE Global
PRIME GeForce RTX™ 5060 8GB GDDR7 OC
Need more? Email Us
Micron Technology Inc.
DDR5 32GBIT 8 78/117 VFBGA 1 CT
Lowest to $193.9105
Samsung
DDR4-3200 1Gx16 (16Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $32.5970
Alliance Memory, Inc.
DDR4 (MICRON)
Lowest to $387.2960
Western Digital
8TB HDD 3.5" SATA Ultrastar DC HA340 512e 6Gb/s
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA BarraCuda 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA BarraCuda 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess