EN
  • EN
  • DE
  • IT

HYB39S256160CTC-75

Part No HYB39S256160CTC-75
Manufacturer Infineon Technologies
Catalog SD
Description SD 16Mx16-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945707-HYB39S256160CTC-75
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S256160CTC-75 CAD Model

Description

The HYB39S256160CTC-75 is a 256Mb Synchronous DRAM (SDRAM) chip manufactured by Infineon Technologies (formerly Siemens). This memory component is designed for applications requiring higher memory density and reliable performance, offering efficient data access and storage. It caters to systems needing quick response times and effective memory management.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Industrial Control Systems: Data logging, process control, and automation equipment.
  • Set-Top Boxes: Decoding, processing, and displaying video content.
  • Automotive Systems: In-car entertainment, navigation, and engine control units.
  • Embedded Systems: Various embedded applications requiring moderate memory.

Features

  • Density: 256Mb (16M x 16)
  • Organization: Configured as 16,777,216 words x 16 bits.
  • Clock Rate: Specified clock frequency with '-75' indicating the speed grade.
  • Interface: Standard SDRAM interface for simple integration.
  • Power Supply: Operates typically at 3.3V for reduced power consumption.
  • Refresh: Auto and self-refresh modes are supported for minimal power usage during idle periods.
  • Package: Offered in a TSOP (Thin Small Outline Package) for space-saving applications.

Benefits

  • High Performance: Allows for rapid data access, enhancing system responsiveness.
  • Low Power Consumption: Efficient power usage extends battery life in portable devices.
  • Compact Size: Space-saving package allows for integration in smaller devices.
  • Reliability: Created for stable operation in a variety of environments.
  • Cost-Effective: Offers a balanced performance and cost for diverse uses.

Additional Details

The HYB39S256160CTC-75 SDRAM from Infineon utilizes a synchronous interface to achieve high-speed data transfers in sync with the system clock. It supports burst read and write operations allowing for efficient data handling. The auto and self-refresh modes preserve data integrity while minimizing power consumption. The TSOP package offers a compact footprint, making it suitable for space-constrained systems. The '-75' suffix typically denotes a specific speed grade in nanoseconds or MHz, indicating the maximum clock frequency. The datasheet must be consulted to confirm the exact speed and timing characteristics. This SDRAM is designed for operation within a wide temperature range ensuring consistent performance. Its compliance with standard SDRAM controllers simplifies integration into existing and new systems. Its high density and performance make it a great option for various memory-intensive tasks. Always refer to the Infineon datasheet for specific operating parameters and conditions.

You May Also Be Interested in

Samsung
SD 2Mx32-7 143MHz Pb-Free Ind
Need more? Email Us
Integrated Silicon Solution, Inc
512Mb SD 32Mx16
Need more? Email Us
Winbond Electronics
SD 4Mx16-6
Need more? Email Us
Samsung
SD 128Mx4 PC133 4K refresh
Need more? Email Us
Samsung
SD 1Mx16-70 PC143
Need more? Email Us
Winbond Electronics
SD 16Mx16 PC200
Need more? Email Us
Samsung
SD 4Mx16-75 133MHz
Lowest to $2.5600
Samsung
SD 2Mx32-6 143MHz
Need more? Email Us
Etron Technology
SD 16Mx16 166MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess