EN
  • EN
  • DE

W9825G6KH-5I

Part No W9825G6KH-5I
Manufacturer Winbond Electronics
Catalog SD
Description SD 16Mx16 PC200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945902-W9825G6KH-5I
Series *
Ultra Librarian 3D Model Ultra Librarian W9825G6KH-5I CAD Model

Description

The Winbond W9825G6KH-5I is a 256M x 16 bit high-speed synchronous dynamic random access memory (SDRAM). It is designed for a wide range of applications requiring substantial memory bandwidth and capacity. This SDRAM offers a cost-effective solution for demanding memory requirements.

Applications:

  • Embedded systems
  • Networking equipment
  • Graphics cards
  • Digital TVs
  • Printers

Features:

  • 256M x 16 bit configuration
  • Double data rate (DDR) architecture: two data transfers per clock cycle
  • Clock frequency up to 200 MHz
  • CAS Latency (CL) of 2, 2.5, and 3
  • Burst lengths of 2, 4, and 8
  • Auto precharge and controlled impedance
  • Single 2.5V power supply
  • Lead-free package available

Benefits:

  • High bandwidth for improved system performance
  • Large memory capacity for demanding applications
  • Low power consumption
  • Cost-effective solution
  • Easy to integrate into existing systems

Additional Details:

The W9825G6KH-5I uses a double-data-rate architecture to achieve high-speed data transfer rates. This architecture effectively doubles the bandwidth of the memory by transferring data on both the rising and falling edges of the clock signal. The device also supports auto precharge, which simplifies memory management and improves performance. The controlled impedance helps maintain signal integrity and reduce reflections. This SDRAM comes in a lead-free package, meeting environmental regulations.

The 256M x 16 configuration provides a large memory space, suitable for applications requiring significant amounts of data storage. Its compatibility with different CAS latencies offers flexibility in system design. The W9825G6KH-5I offers high performance and reliability, making it an excellent choice for various memory-intensive applications. Its power-saving features contribute to prolonged battery life in portable devices and reduced energy consumption in other systems.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess