EN
  • EN
  • DE

PIC18F13K50T-I/MQ

Part No PIC18F13K50T-I/MQ
Manufacturer Microchip Technology
Catalog Misc Products
Description 20-Pin USB Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833814-PIC18F13K50T-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC18F13K50T-I/MQ CAD Model

Description

Microchip Technology's PIC18F13K50T-I/MQ

The PIC18F13K50T-I/MQ from Microchip Technology is a high-performance microcontroller that is part of the PIC18F K50 family. This microcontroller is specifically designed to cater to a wide range of applications, from industrial control systems to consumer electronics, due to its robust feature set and compact design. It comes in a 20-pin QFN package, which is ideal for space-constrained applications.

Key Features

  • Core: The device is built around a powerful 8-bit PIC18 core with an enhanced RISC architecture, providing users with a high level of computational performance and efficient code execution.
  • Flash Memory: It boasts 8 KB of flash memory, which allows ample space for application code and data storage, ensuring flexibility in programming and updates.
  • RAM and EEPROM: The microcontroller includes 512 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.
  • USB Functionality: One of the standout features of the PIC18F13K50T-I/MQ is its full-speed USB 2.0-compliant module, which allows for easy integration into USB-based systems without the need for external USB components.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, making it versatile for use in various power environments.
  • Speed: The microcontroller can run up to 12 MIPS (million instructions per second), providing a balance between power consumption and processing capability.
  • Peripherals: A variety of integrated peripherals are included, such as an analog-to-digital converter (ADC), comparators, and timers, which help to reduce external component count and system cost.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to +85°C, ensuring reliable operation under extreme conditions.

This microcontroller is also supported by Microchip's comprehensive development tools, software libraries, and application notes, which can significantly reduce development time and cost. Whether you're designing a sophisticated medical device or a simple home appliance, the PIC18F13K50T-I/MQ provides a scalable and cost-effective solution that does not compromise on performance.

With its combination of power, flexibility, and connectivity, the PIC18F13K50T-I/MQ is an excellent choice for designers looking to push the boundaries of what's possible with compact and efficient embedded systems.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess