EN
  • EN
  • DE
  • IT

HYB39S256160CTL-7.5

Part No HYB39S256160CTL-7.5
Manufacturer Infineon Technologies
Catalog SD
Description SD 16Mx16-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945520-HYB39S256160CTL-7.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S256160CTL-7.5 CAD Model

Description

The HYB39S256160CTL-7.5 is a high-performance SDRAM (Synchronous Dynamic Random Access Memory) component manufactured by Infineon Technologies. This memory chip is designed for applications requiring fast data access and substantial memory capacity.

Applications:

  • Personal Computers: Used as main system memory in desktop and laptop computers.
  • Graphics Cards: Employed as frame buffer memory for storing graphical data.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for packet buffering and storage.
  • Embedded Systems: Found in industrial control systems and other embedded applications requiring large amounts of memory.

Features:

  • Capacity: 256 Mbit (16M x 16).
  • Organization: Configured as 16M words x 16 bits.
  • Speed Grade: -7.5 indicates a specific speed grade, typically around 133 MHz.
  • Interface: Synchronous interface for high-speed data transfer.
  • Power Supply: Operates at a supply voltage of 3.3V.
  • Package Type: Available in various package types, including TSOP (Thin Small Outline Package).

Benefits:

  • High Data Throughput: Synchronous operation allows for efficient and rapid data transfer.
  • Large Memory Capacity: Provides ample storage space for large datasets.
  • Low Power Consumption: Designed for efficient power usage.
  • Reliable Performance: Infineon's manufacturing ensures high reliability and consistent performance.

Additional Details:

The HYB39S256160CTL-7.5 supports burst mode operation, allowing for consecutive data transfers without a new address for each transfer. It includes auto-refresh capabilities to maintain data integrity. The chip features power-saving modes, such as power-down mode, to reduce energy consumption when the memory is not actively being accessed. The synchronous interface enables precise timing control and efficient data synchronization with the system clock. This memory chip is constructed using advanced semiconductor manufacturing techniques to ensure high density and reliable operation. Specific timing parameters and electrical characteristics are available in the Infineon datasheet for this part.

You May Also Be Interested in

Elpida Memory
SD 4Mx32 166MHz FBGA
Need more? Email Us
Samsung
SD 4Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 4Mx16 PC100 CL2
Need more? Email Us
Winbond Electronics
SD 16Mx16 PC200
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz Pb-Free Ind
Need more? Email Us
Etron Technology
SD 16Mx16 166MHz
Need more? Email Us
Elpida Memory
SD 2Mx32-6 166MHz
Need more? Email Us
Samsung
SD 4Mx16-75 133MHz
Need more? Email Us
Samsung
SD 4Mx16-75 133MHz
Lowest to $2.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess