EN
  • EN
  • DE

HYS72T64000HU-3.7-B

Part No HYS72T64000HU-3.7-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-533 64Mx72 ECC Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951159-HYS72T64000HU-3.7-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T64000HU-3.7-B CAD Model

Description

The Infineon HYS72T64000HU-3.7-B is a 512MB DDR2 ECC Registered DIMM. Designed for servers and workstations, this module offers error correction capabilities, enhancing data integrity and system stability. Registered DIMMs include a register between the memory controller and the DRAM chips, which helps to improve signal quality and stability, particularly in systems with multiple DIMMs.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers
  • Enterprise Networking Equipment

Features:

  • 512MB Capacity
  • DDR2 Technology
  • Registered DIMM (RDIMM)
  • ECC (Error-Correcting Code)
  • Operating Speed: PC2-5300 (667MHz)
  • 240-Pin DIMM
  • Voltage: 1.8V

Benefits:

  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Improved Stability: The register helps to buffer signals, reducing electrical load on the memory controller and improving signal integrity, especially in systems with multiple DIMMs.
  • Increased Reliability: Designed for demanding server and workstation environments, offering high reliability and stability.
  • Higher Performance: DDR2 technology provides higher bandwidth than DDR, resulting in faster data transfer rates.
  • Compatibility: Designed to be compatible with a wide range of server and workstation motherboards that support DDR2 ECC Registered DIMMs.

Additional Details:

The HYS72T64000HU-3.7-B module is a 240-pin DIMM. It operates at a speed of 667MHz (PC2-5300). The ECC functionality uses extra bits to detect and correct single-bit errors, and can often detect multi-bit errors. Registered DIMMs have a register chip that buffers the address, command, and control signals, reducing the load on the memory controller and improving stability. This type of memory is primarily used in systems where data integrity is critical.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess