EN
  • EN
  • DE

HAL815UT-K-2-A-2-00

Part No HAL815UT-K-2-A-2-00
Manufacturer Micronas GmbH
Catalog Custom Parts (E - I)
Description HallLinear Analog Programmable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134557-HAL815UT-K-2-A-2-00
Categories Custom Parts
Manufacturer Micronas GmbH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAL815UT-K-2-A-2-00 CAD Model

Description

The HAL815UT is a versatile programmable linear Hall sensor designed for a wide range of applications requiring precise magnetic field measurement. Manufactured by Micronas GmbH, this sensor provides an analog output signal that is proportional to the applied magnetic field. It integrates a Hall plate, offset compensation circuitry, programmable gain and offset adjustment, a temperature compensation unit, and an output driver.

Applications:

  • Rotary position sensing: Used in automotive and industrial applications for precise angle measurement.
  • Linear position sensing: Employed in displacement measurement systems for accurate linear motion detection.
  • Current sensing: Integrated into current measurement devices for non-contact current sensing.
  • Proximity detection: Utilized in proximity switches and sensors for detecting the presence or absence of a magnetic field.
  • Valve positioning: Found in control systems for accurate valve position monitoring.

Features:

  • Programmable Sensitivity: Allows users to adjust the sensor's output range to match specific application requirements.
  • Temperature Compensation: Integrated temperature compensation circuitry ensures stable performance over a wide temperature range.
  • Offset Compensation: Minimizes the effects of offset voltage, leading to more accurate measurements.
  • Analog Output: Provides a continuous analog output signal for easy integration with existing systems.
  • Wide Operating Voltage Range: Operates reliably over a broad range of supply voltages.

Benefits:

  • High Accuracy: Provides precise and reliable magnetic field measurements.
  • Versatile: Suitable for a wide variety of applications due to its programmable features.
  • Stable Performance: Temperature compensation ensures consistent performance over temperature variations.
  • Easy Integration: Analog output simplifies integration with existing control systems.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Additional Details:

The HAL815UT features a ratiometric analog output, meaning the output signal is proportional to the supply voltage. This enhances stability and reduces the impact of supply voltage fluctuations. The sensor's programming interface enables users to customize parameters such as gain, offset, and temperature compensation coefficients. The HAL815UT-K-2-A-2-00 is a specific configuration of the HAL815UT family, tailored for particular application requirements. Datasheets should be consulted for specific electrical characteristics and recommended operating conditions.

The integrated temperature compensation minimizes drift and ensures measurement accuracy across a wide temperature spectrum. This feature is particularly crucial in automotive and industrial environments where temperature variations are common. The HAL815UT is available in various package options, including a small surface-mount package, making it suitable for space-constrained applications.

Proper external circuitry, including decoupling capacitors, is recommended for optimal performance. Detailed application notes and design guides are available from Micronas to assist designers in integrating the HAL815UT into their systems. The HAL815UT is a robust and reliable solution for demanding magnetic field sensing applications, offering a combination of precision, flexibility, and ease of use.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
Mingtek
Lowest to $1.3456
General Cable/Carol Brand
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess