EN
  • EN
  • DE

ICE2A380P2

Part No ICE2A380P2
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Description Off-Line SMPS Current Mode Controller with integrated 800V CoolMOS™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183098-ICE2A380P2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ICE2A380P2 CAD Model

Description

The ICE2A380P2 is a highly integrated resonant mode controller IC from Infineon Technologies. This IC is specifically designed for quasi-resonant flyback converters, offering high efficiency and reduced EMI.

Applications:

  • AC-DC power supplies
  • Adapters for laptops and mobile devices
  • Set-top boxes
  • LCD and LED TV power supplies
  • Auxiliary power supplies

Features:

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency compared to conventional flyback converters.
  • Active Burst Mode: Enables ultra-low standby power consumption.
  • Integrated Startup Cell: Allows for fast startup and low standby current.
  • Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), overload protection (OLP), and overtemperature protection (OTP).
  • Frequency Jittering: Reduces EMI emissions.

Benefits:

  • High Efficiency: Quasi-resonant operation and active burst mode minimize power losses.
  • Low Standby Power: Active burst mode ensures ultra-low power consumption in standby mode.
  • Robust Protection: Comprehensive protection features enhance system reliability.
  • Simplified Design: High integration reduces the number of external components, simplifying the design process.
  • Reduced EMI: Frequency jittering helps to reduce electromagnetic interference.

Additional Details:

Technical Specifications:

  • Operating Voltage: Typically 85V to 265V AC
  • Switching Frequency: Programmable, typically around 65 kHz
  • Standby Power Consumption: < 100mW
  • Package: PG-DIP-7
  • Operating Temperature: -40°C to 150°C

Material Composition: Silicon-based integrated circuit with standard semiconductor materials.

Compatibility: Compatible with various flyback converter designs requiring a quasi-resonant mode controller with similar specifications. Direct replacement for other similar Infineon controllers.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,940 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess