EN
  • EN
  • DE
  • IT

IDT03S60C

Part No IDT03S60C
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description 2ndGeneration thinQ!TM SiC Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183874-IDT03S60C
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT03S60C CAD Model

Description

The IDT03S60C is a silicon carbide (SiC) Schottky diode from Infineon Technologies, designed for high-frequency and high-efficiency power conversion applications. This diode offers significant advantages over traditional silicon diodes, including lower switching losses, higher operating temperatures, and improved reliability. It is commonly used in power factor correction (PFC) circuits, solar inverters, and motor drives.

Applications:

  • Power Factor Correction (PFC): Improving power factor in power supplies.
  • Solar Inverters: Increasing efficiency in solar power conversion systems.
  • Motor Drives: Enhancing performance in motor control applications.
  • Uninterruptible Power Supplies (UPS): For improved efficiency and reliability.
  • Onboard chargers (OBC) for Electric Vehicles: Reducing charging time and improve charging efficiency.

Features:

  • 600V Blocking Voltage: Suitable for various high-voltage applications.
  • Silicon Carbide (SiC) Technology: Provides superior switching performance.
  • Low Forward Voltage Drop: Reduces conduction losses.
  • Zero Reverse Recovery Charge (Qrr): Eliminates switching losses associated with reverse recovery.
  • Temperature Independent Switching Behavior: Consistent performance across a wide temperature range.
  • High Surge Current Capability: Robustness against transient voltage spikes.

Benefits:

  • High Efficiency: Minimizes energy consumption.
  • Reduced Switching Losses: Enables higher switching frequencies.
  • Improved Thermal Performance: Easier thermal management.
  • Increased System Reliability: Higher operating temperature and improved robustness.
  • Smaller Component Size: Smaller and more compact designs.

Additional Details:

The IDT03S60C is typically available in a discrete package like a TO-220. The use of SiC material gives it very good thermal properties, allowing for operation at high temperatures. The almost non-existent reverse recovery charge means that the diode switches very fast with minimal losses. Applications needing high power density and very efficient switching benefit the most from this diode.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Rohm Semiconductor
DIODE SCHOTTKY 20V 5A PMDTM
Lowest to $0.2445
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7011 $66.6045
225+ $0.5757 $129.5325
350+ $0.5575 $195.1250
480+ $0.5394 $258.9120
625+ $0.5214 $325.8750
830+ $0.4683 $388.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess