EN
  • EN
  • DE
  • IT

NCV303LSN42T1G

Part No NCV303LSN42T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 4.2V 1 Active Low Automotive 5-Pin TSOP T/R / IC VOLT DETECTOR 4.2V TSOP-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5, TSOP-5, SC59-5
Win Source Part Number 025124-NCV303LSN42T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCV303
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCV303LSN42T1G CAD Model

Description

ON Semiconductor NCV303LSN42T1G Voltage Detector

The ON Semiconductor NCV303LSN42T1G is a precision micro-power voltage detector crafted for the stringent requirements of automotive applications. This device is part of ON Semiconductor's voltage detector family designed to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems when a voltage drop occurs, ensuring reliable operation and protection against low voltage conditions.

Key Features

  • Voltage Threshold: The NCV303LSN42T1G is tailored for a 4.2V threshold, making it suitable for monitoring 5V power supplies or battery management systems.
  • Low Power Consumption: With a quiescent current of typically 0.8 µA, this device is optimized for battery-powered and energy-conscious applications.
  • High Accuracy: The voltage detector offers a tight threshold accuracy of ±1.5%, ensuring precise monitoring and reliable system performance.
  • Output Type: The open drain output of the NCV303LSN42T1G allows for flexibility in connecting to a variety of loads and interfacing with other circuit elements.
  • Temperature Range: It operates over a broad temperature range of -40°C to 125°C, accommodating the diverse thermal environments found in automotive and industrial settings.
  • Automotive Qualified: This component is AEC-Q100 qualified, signifying its compliance with automotive reliability standards for electronic components.

Applications

The NCV303LSN42T1G is particularly adept for use in automotive systems, but its robust design also makes it suitable for a wide range of applications, including:

  • Power-on reset for MCUs and DSPs
  • System battery level monitoring
  • Portable and battery-powered equipment
  • Intelligent sensors and smart devices
  • Industrial control systems

Package and Quality

Enclosed in a compact 5-pin TSOP package, the NCV303LSN42T1G offers a space-saving solution for PCB designs. Its small footprint and low profile make it ideal for space-constrained applications. Furthermore, ON Semiconductor's commitment to high-quality manufacturing ensures that each device meets rigorous standards for performance and reliability.

Whether you're designing automotive electronics, portable devices, or complex industrial systems, the NCV303LSN42T1G voltage detector from ON Semiconductor provides the accuracy, low power, and reliability needed to maintain optimal system performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1503 $51.7635
110+ $0.9439 $103.8290
165+ $0.9144 $150.8760
230+ $0.8849 $203.5270
295+ $0.8554 $252.3430
395+ $0.7669 $302.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess