The IPD230N06L G from Infineon Technologies is a high-performance, logic-level N-channel MOSFET designed for a variety of power switching applications. This device is part of the OptiMOS™ family, known for its low on-state resistance and high efficiency.
Applications
- DC-DC converters
- Power management
- Synchronous rectification
- Load switching
- Motor control
Features
- Logic Level
- Low on-state resistance RDS(on)
- Excellent gate charge x RDS(on) product (FOM)
- 100% Avalanche tested
- Pb-free lead plating; RoHS compliant
Benefits
- Simplified gate drive requirements
- High efficiency due to low conduction losses
- Improved system reliability
- Environmentally friendly
Additional Details
The IPD230N06L G has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 23A. Its low RDS(on) ensures minimal power loss during conduction, making it suitable for high-efficiency applications. The logic-level gate drive allows direct interfacing with microcontrollers and other logic devices, simplifying the design of control circuitry. The device is packaged in a PG-TO252-3, facilitating efficient heat dissipation.
The avalanche testing ensures the MOSFET's ability to withstand voltage transients, further enhancing system reliability. It is optimized for switching applications and is well-suited for synchronous rectification, where low on-state resistance is critical. The superior performance and reliability make it an excellent choice for a wide range of power management and control applications.