Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 80ns, 40ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 017365-IR2127STRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IR2127
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IR2127STRPBF CAD Model

Description

The Infineon Technologies IR2127STRPBF is an active integrated circuit with a single channel type and non-inverting input type.

  • Driven Configuration: High-side or low-side
  • Maximum Bootstrap High-Side Voltage: 600V
  • Peak Output Current: 250mA (source) and 500mA (sink)
  • Rise Time: 80ns
  • Fall Time: 40ns
  • Operating Temperature Range: -40°C to 150°C
  • Supply Voltage Range: 12V to 20V
  • Package: 8-SOIC
  • Suitability: for use in a variety of integrated circuit products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ECAD model for R2J20605ANP
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.8463
ECAD model for TLE7181EMXUMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Freescale Semiconductor - NXP
IC H-BRIDGE PRE-DRIVER 20SOIC
Lowest to $7.3864
ECAD model for MC33883HEGR2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5985 $50.8725
180+ $0.5607 $100.9260
280+ $0.5417 $151.6760
400+ $0.5038 $201.5200
520+ $0.4849 $252.1480
645+ $0.4660 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 85 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention