EN
  • EN
  • DE
  • IT

IRF1405ZS-7P

Part No IRF1405ZS-7P
Manufacturer Infineon Technologies
Catalog FETs - Single
Description AUTOMOTIVE MOSFET | MOSFET N-CH 55V 120A D2PAK7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 120A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4.9mOhm at 88A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs 230nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5360pF at 25V
Power Dissipation (Maximum) 230W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (7-Lead)
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1186906-IRF1405ZS-7P
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF1405ZS-7P CAD Model

Description

The MOSFET is a powerful and reliable electronic component designed for use in various applications and manufactured by Infineon Technologies.

  • Transistor Type: N-channel
  • Drive Voltage: 10V
  • Maximum Drain-Source Breakdown Voltage: 55V
  • Power Dissipation: 230W
  • Continuous Drain Current: 120A
  • Rds On (Maximum) @ Id, Vgs: 4.9mOhm @ 88A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 150μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 230nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 5360pF @ 25V
  • Package: D2PAK (7-Lead)
  • Status: Obsolete

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1000V 4A TO263
Lowest to $2.2298
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.2138
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.6514
Infineon Technologies
MOSFET N-CH 150V 1.9A 8SO
Lowest to $0.3223
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $2.1305
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $37.4846
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6403 $67.2315
250+ $0.5252 $131.3000
385+ $0.5097 $196.2345
525+ $0.4929 $258.7725
680+ $0.4760 $323.6800
910+ $0.4269 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess