EN
  • EN
  • DE

IRF210

Part No IRF210
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025721-IRF210
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF210 CAD Model

Description

The IRF210 is a power MOSFET from Infineon Technologies. It's designed for a variety of high-speed switching applications where efficiency and reliability are crucial. This MOSFET is characterized by its low on-resistance and fast switching speed, contributing to reduced power losses and improved overall performance.

Applications:

  • DC-DC Converters: Used in step-down and step-up converters to regulate voltage levels in various electronic devices.
  • Motor Control: Controlling the speed and torque of DC motors in applications such as robotics and automation.
  • Power Inverters: Converting DC power to AC power for applications such as uninterruptible power supplies (UPS) and solar inverters.
  • Switching Power Supplies: Providing regulated power to electronic equipment, including computers, servers, and telecommunications systems.
  • Lighting Systems: Used in electronic ballasts for fluorescent lamps and LED drivers for lighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency and reducing heat dissipation.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy Rating: Provides robustness against voltage transients.
  • Simple Drive Requirements: Can be easily driven by standard logic circuits.
  • Repetitive Avalanche Rated: Guarantees performance under repetitive avalanche conditions.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed contribute to reduced power losses and higher overall efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Increased Reliability: High avalanche energy rating provides robustness against voltage transients.
  • Simplified Design: Simple drive requirements simplify circuit design and reduce component count.
  • Enhanced Performance: Fast switching speed enables high-frequency operation and improves dynamic performance.

Additional Details:

The IRF210 is typically available in a through-hole package. The specific electrical characteristics, such as drain-source voltage, drain current, and on-resistance, will vary depending on the exact part number and operating conditions. Refer to the Infineon datasheet for detailed specifications, including safe operating area (SOA) curves and thermal resistance values. Proper heat sinking is often required to maintain the MOSFET's junction temperature within its specified limits.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess