EN
  • EN
  • DE

GE28F640W18TD80

Part No GE28F640W18TD80
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
RoHS Non-Compliant
Win Source Part Number 1058345-GE28F640W18TD80
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GE28F640W18TD80 CAD Model

Description

The Intel GE28F640W18TD80 is a 64-Mbit (8 MB) StrataFlash memory device. This non-volatile flash memory is engineered for embedded systems requiring a combination of high performance, reliability, and low power consumption. It is commonly used for code storage and data logging in various applications. The device is organized as 4M x 16 bits.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Networking Equipment
  • Industrial Automation
  • Automotive Systems
  • Wireless Communication
  • Data Storage

Features:

  • 64 Mbit (8 MB) Capacity: Provides sufficient storage for embedded code and data.
  • Page Mode Operation: Enables fast read and write access.
  • Asynchronous Interface: Simplifies interfacing with microcontrollers and embedded processors.
  • Sector Architecture: Allows for flexible memory partitioning and efficient data management.
  • High Endurance: Designed for a significant number of program/erase cycles.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Common Flash Interface (CFI): Provides standardized programming and identification.

Benefits:

  • Fast Boot Times: Quick system startup in embedded applications.
  • Reliable Data Storage: Non-volatile storage for critical data and code.
  • Efficient Memory Management: Sector architecture optimizes memory usage.
  • Extended Battery Life: Low power operation conserves energy in portable devices.
  • Long-Term Reliability: High endurance ensures data integrity over time.
  • Simplified Integration: Asynchronous interface eases design-in with microcontrollers.

Additional Details:

The GE28F640W18TD80 operates at a voltage of 1.8V. It supports a burst read mode for fast data retrieval. The device incorporates advanced flash memory cell technology for high density and reliability. It’s designed to withstand harsh operating environments, and it's used often in automotive and industrial applications. The datasheet provides detailed timing diagrams, electrical characteristics, and reliability information. The device is commonly available in a TSOP (Thin Small Outline Package) for surface mount assembly.

You May Also Be Interested in

Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess