EN
  • EN
  • DE

HT46R01B_10MSOP

Part No HT46R01B_10MSOP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959702-HT46R01B_10MSOP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT46R01B_10MSOP CAD Model

Description

The HT46R01B is an 8-bit high-performance RISC microcontroller specifically designed for A/D product applications. Manufactured by Holtek, this device is equipped with a range of features to facilitate efficient control and data processing in diverse applications. The 10MSOP indicates the package type (Mini Small Outline Package).

Applications

  • Small appliances
  • Consumer electronics
  • Remote controls
  • Security systems
  • Simple motor control

Features

  • Operating Voltage: 2.2V ~ 5.5V
  • Operating Frequency: DC ~ 4MHz
  • 1K x 14 Program Memory ROM
  • 64 x 8 Data Memory RAM
  • 8 bidirectional I/O lines
  • A/D converter with 8-bit resolution
  • Timer/Event Counter with overflow interrupt
  • Watchdog Timer
  • Low voltage reset function

Benefits

  • Flexibility: The microcontroller provides a broad range of built-in features, providing flexibility for designers.
  • Efficiency: The RISC architecture ensures high-speed instruction execution, improving performance.
  • Cost-Effectiveness: Designed to minimize the external components.
  • Integration: Incorporates both A/D conversion and timer functions.
  • Reliability: A watchdog timer ensures the microcontroller can recover from unexpected situations.
  • Power Saving: Low voltage reset and other features minimize power consumption for battery-powered applications.

Additional Details

The HT46R01B microcontroller uses a RISC (Reduced Instruction Set Computing) architecture, enabling faster instruction execution and greater efficiency. It operates from 2.2V to 5.5V and can run at frequencies up to 4MHz. It offers 1K x 14 of program memory and 64 x 8 of data memory. The integrated 8-bit A/D converter allows for direct interfacing with analog sensors and signals. The 10MSOP package provides a compact footprint for space-constrained designs. The microcontroller includes a watchdog timer to prevent system crashes and a low voltage reset (LVR) function to ensure proper startup. The part number suffix, 10MSOP, indicates the package type.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess