The NXP P89C58X2FN represents a robust, high-performance microcontroller that is part of NXP's expansive 8-bit microcontroller product line. This specific model is engineered to cater to a wide array of applications, ranging from industrial control systems to consumer electronics, where reliability and efficiency are paramount.
Key Features
- Advanced 80C51 Core: The P89C58X2FN is built around a powerful 80C51 microcontroller core, offering high-speed processing capabilities and compatibility with a broad spectrum of 80C51-based applications and tools.
- Enhanced Memory: With an onboard 32KB Flash memory, this microcontroller allows ample space for complex program code and data storage, supporting in-system programming (ISP) and in-application programming (IAP) for maximum flexibility.
- Additional Storage: It also features 1KB of RAM, providing sufficient temporary data storage for multitasking and intermediate calculations.
- Flexible Clock Options: The device supports a wide range of clock frequencies, including a 6-clock or 12-clock selectable mode per machine cycle, facilitating optimal power consumption and performance tuning.
- Peripheral Support: A variety of integrated peripherals such as timers, serial communication controllers, and I/O ports enhance functionality without the need for additional components.
- Power Management: The P89C58X2FN includes power control modes like Idle and Power-down, which help to minimize power consumption during periods of inactivity.
Applications
The versatility of the P89C58X2FN makes it suitable for a range of applications, including:
- Automotive control systems
- Industrial automation
- Home appliances
- Telecommunication systems
- Consumer electronics
Technical Specifications
| Attribute |
Detail |
| Core |
80C51 |
| Memory |
32KB Flash, 1KB RAM |
| Operating Voltage |
2.7V to 5.5V |
| Package |
PLCC44 |
| Temperature Range |
-40°C to +85°C |
Overall, the NXP P89C58X2FN is a highly capable microcontroller that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for designers and engineers across various industries.