EN
  • EN
  • DE

FSB50350ASF

Part No FSB50350ASF
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description The FSB50350ATF, FSB50350ASF is an advanced Motion SPM® 5 module providing a fully-featured, highperformance inverter...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010372-FSB50350ASF
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSB50350ASF CAD Model

Description

Introducing the FSB50350ASF Smart Power Module from ON Semiconductor

The FSB50350ASF is a cutting-edge Smart Power Module (SPM) designed by ON Semiconductor, a renowned leader in the semiconductor industry. This compact and highly integrated device is an excellent solution for driving three-phase brushless DC motors, commonly used in a wide range of applications such as home appliances, fans, and air conditioning units.

Advanced Features and Efficiency

The FSB50350ASF boasts an array of advanced features that enhance its performance and reliability. It integrates a three-phase inverter with gate drivers and protection circuits in a single package, which not only simplifies the design of the motor control circuitry but also improves system reliability. The module's built-in over-current, over-temperature, and under-voltage lockout protections ensure safe operation under various conditions, making it a robust choice for critical applications.

Compact Design and Easy Integration

With its compact footprint, the FSB50350ASF is designed to fit into space-constrained applications without compromising power capability. The module's layout is optimized for excellent thermal performance, ensuring efficient heat dissipation and longer life for the product. Its easy-to-use pinout simplifies the PCB design process, allowing for quick integration into existing and new designs.

High Performance and Power Efficiency

ON Semiconductor's FSB50350ASF is engineered to deliver high performance with minimal power loss. The module operates at a low on-resistance, which translates to reduced conduction losses and improved overall efficiency. This characteristic is particularly important in applications where energy efficiency is paramount. Additionally, the fast-switching capabilities of the module make it suitable for high-speed motor operations, providing smooth and efficient motor control.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the FSB50350ASF meets stringent environmental standards. The module is RoHS compliant, which means it is free from hazardous substances, aligning with global efforts to reduce the environmental impact of electronic components.

Conclusion

In summary, the FSB50350ASF from ON Semiconductor is an innovative and reliable solution for motor control applications. It offers a blend of advanced protection features, high efficiency, and compact design, making it an ideal choice for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess