EN
  • EN
  • DE
  • IT

IRF60DM206

Part No IRF60DM206
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET N-CH 60V 130A / Brushed motor drive applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 2.9mOhm at 80A, 10V
Vgs(th) (Maximum) at Id 3.7V at 150μA
Gate Charge (Qg) (Maximum) at Vgs 200nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6530pF at 25V
Power Dissipation (Maximum) 96W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DirectFET Isometric ME
Manufacturer Package DirectFET Isometric ME
Manufacturer Pack Quantity 4,800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805474-IRF60DM206
Ultra Librarian 3D Model Ultra Librarian IRF60DM206 CAD Model

Description

The Infineon Technologies IRF60DM206 is an N-Channel MOSFET designed for use in a variety of applications such as power supplies, motor control, and lighting.

  • Drain-to-source voltage: 60V
  • Maximum power dissipation: 96W
  • On-resistance: 2.9mOhm @ 80A, 10V
  • Gate charge: 200nC @ 10V
  • Input capacitance: 6530pF @ 25V
  • Continuous drain current: 130A @ 25°C
  • Maximum gate-source voltage: ±20V
  • Package: DirectFET Isometric ME
  • Temperature range: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 150V 1.9A 8SO
Lowest to $0.3223
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $37.4846
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.1077
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $11.0783
UMW
MOSFET P-CH 30V 3.6A SOT23
Lowest to $0.0694
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8676 $58.6760
24+ $4.8144 $115.5456
37+ $4.6639 $172.5643
50+ $4.5135 $225.6750
65+ $4.3631 $283.6015
86+ $3.9117 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess