The IRFP450Z is a 500V, 0.29 Ω, 14A, Avalanche Rated HEXFET Power MOSFET from Infineon Technologies. It is designed for high voltage, high speed power switching applications. Its features include dynamic dv/dt rating, repetitive avalanche rated, and ease of paralleling. The IRFP450Z comes in a TO-247AC package.
Applications
- Uninterruptible Power Supplies (UPS)
- High Voltage Inverters
- Power Factor Correction (PFC) circuits
- Motor Control circuits
- High-frequency welding power supplies
Features
- Dynamic dv/dt Rating
- Repetitive Avalanche Rated
- Fast Switching
- Ease of Paralleling
- Simple Drive Requirements
- Lead-Free
Benefits
- Improved system reliability due to its avalanche capability and dynamic dv/dt rating, which protect against voltage spikes and transient conditions.
- High efficiency switching due to the fast switching speed of the MOSFET, which reduces switching losses.
- Simplified circuit design and ease of use due to the simple drive requirements of the MOSFET.
- Increased power handling capability when paralleled, allowing for higher current applications.
- Environmentally friendly due to the lead-free design.
Technical Specifications
The IRFP450Z is an N-channel MOSFET with a drain-source voltage (Vds) rating of 500V and a continuous drain current (Id) of 14A. Its on-resistance (Rds(on)) is 0.29 Ω at a gate-source voltage (Vgs) of 10V. The gate charge (Qg) is typically 68 nC. It has a TO-247AC package. Its operating junction temperature ranges from -55°C to +150°C.
The Infineon IRFP450Z is a robust and reliable power MOSFET suitable for demanding high-voltage, high-speed power switching applications.