EN
  • EN
  • DE

IRG7PH42U-EP

Part No IRG7PH42U-EP
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTOR | IGBT 1200V 90A 385W TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 90A
Current - Collector Pulsed (Icm) 90A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 30A
Maximum Power 385W
Switching Energy 2.11mJ (on), 1.18mJ (off)
Input Type Standard
Gate Charge 157nC
Td (on/off) at 25°C 25ns/229ns
Test Condition 600V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 153ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD
Family Part Number IRG7PH42
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188329-IRG7PH42U-EP
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRG7PH42U-EP CAD Model

Description

The IRG7PH42U-EP is a radiation hardened, high-performance Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, specifically designed for aerospace and high-reliability applications. This IGBT combines the ease of driving MOSFETs with the high current and voltage handling capabilities of bipolar transistors. The “EP” designation often indicates an enhanced performance or extended portfolio part, meaning it may have improved specifications or be part of a specific program.

Applications:

  • Space-based power systems
  • High-reliability motor control
  • Aerospace power distribution
  • Radiation-intensive environments
  • High-power switching regulators in defense applications

Features:

  • Radiation hardened for reliable operation in harsh environments
  • High switching speed
  • Low VCE(on) to minimize conduction losses
  • Optimized for high-frequency operation
  • Avalanche ruggedness

Benefits:

  • Reliable performance in radiation-exposed conditions, preventing device degradation and failure.
  • Improved system efficiency due to reduced switching and conduction losses.
  • Smaller and lighter system designs enabled by high-frequency operation.
  • Robustness against voltage transients due to avalanche capability.
  • Reduced system complexity and cost due to simplified gate drive requirements.

Additional Details:

The IRG7PH42U-EP typically has a collector-emitter voltage (VCE) rating of 600V to 1200V, depending on the specific variant, and a collector current (IC) rating suitable for high-power applications. The gate threshold voltage is compatible with standard MOSFET drivers. The package is typically a hermetically sealed package like a TO-254 or similar, optimized for space and high-reliability environments. Radiation hardening is achieved through specific design and manufacturing techniques, making it less susceptible to performance degradation from radiation exposure. It's essential to consult the manufacturer's datasheet for precise electrical characteristics, radiation tolerance levels, and application guidelines to ensure proper use in intended environments.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess