EN
  • EN
  • DE
  • IT

IRPLCFL1

Part No IRPLCFL1
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DESIGN COMPACT BALLAST W/IC / TBD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Part Status Obsolete(EOL)
Main Purpose Lighting, Ballast Control
Utilized IC / Part IR51H420
Supplied Contents Board(s)
Win Source Part Number 776998-IRPLCFL1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRPLCFL1 CAD Model

Description

The IRPLCFL1 is a ballast control IC designed for compact fluorescent lamps (CFLs) and linear fluorescent lamps (LLFLs). It is manufactured by Infineon Technologies and provides a cost-effective and highly integrated solution for electronic ballast designs. This IC incorporates features to enable energy-efficient and reliable operation of fluorescent lighting systems.

Applications

  • Electronic ballasts for CFLs
  • Electronic ballasts for LLFLs
  • Dimmable lighting systems
  • General lighting applications
  • Industrial Lighting

Features

  • Integrated pre-heater control: Simplifies ballast design and reduces component count.
  • Adaptive dead-time control: Optimizes efficiency and reduces stress on switching components.
  • Over-current protection: Protects the ballast from damage due to excessive current.
  • Over-voltage protection: Prevents damage from voltage surges.
  • Brown-out protection: Ensures stable operation during low-voltage conditions.
  • Frequency control: Enables precise control of the lamp operating frequency.
  • Integrated high-voltage level shift circuit: Allows for direct driving of high-side MOSFETs.

Benefits

  • High energy efficiency: Reduces energy consumption and lowers operating costs.
  • Increased lamp life: Protects the lamp from damage and extends its lifespan.
  • Improved reliability: Provides stable and consistent operation.
  • Reduced component count: Simplifies ballast design and lowers manufacturing costs.
  • Enhanced safety: Protects the ballast and the user from electrical hazards.
  • Compact design: Allows for smaller and more compact ballast designs.

Additional Details

The IRPLCFL1 typically operates with a supply voltage range of 10V to 16V. It utilizes advanced control techniques to optimize the performance of the ballast. The device is available in a small outline package (SOP), making it easy to integrate into a variety of ballast designs. Proper external components must be selected in conjunction with the IRPLCFL1 to ensure stable and reliable operation. Reference designs and application notes are usually available from Infineon to aid in the design process.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15SBFP4RGB
Need more? Email Us
Infineon Technologies
BTS3125TF DEMOBOARD
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL40
Need more? Email Us
NKK Switches
EVAL BOARD FOR SMARTDISPLAY
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 150V
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 100V
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess