EN
  • EN
  • DE

LH1547AT1

Part No LH1547AT1
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961660-LH1547AT1
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1547AT1 CAD Model

Description

The LH1547AT1 is an Opto-Isolated Solid State Relay (SSR) manufactured by Infineon Technologies. It is designed to provide electrical isolation and switching capabilities in a compact package.

Applications

  • Industrial control systems
  • Telecom switching
  • Instrumentation
  • Medical equipment
  • Security systems
  • Motor control

Features

  • Opto-isolated
  • Solid-state switching
  • Normally Open (NO) configuration
  • Current limiting
  • High surge capability
  • Surface mount package
  • Low on-resistance

Benefits

  • Provides electrical isolation between control and load circuits, protecting sensitive control circuitry from high voltage or current surges.
  • Solid-state design offers long life and high reliability compared to electromechanical relays.
  • Normally open configuration allows for easy integration into various control circuits.
  • Current limiting feature protects the relay and load from overcurrent conditions.
  • High surge capability ensures reliable operation under transient conditions.
  • Low on-resistance minimizes power dissipation and voltage drop across the relay.

Additional Details

The LH1547AT1 features optical isolation, providing a high level of electrical isolation between the input control signal and the output load. It utilizes solid-state switching, which offers several advantages over traditional electromechanical relays, including faster switching speeds, longer life, and higher reliability. The relay has a normally open (NO) configuration, meaning the output is open (non-conducting) when the input is de-energized and closed (conducting) when the input is energized. A current limiting feature is included to protect the relay and the load from overcurrent conditions. The device is designed to handle high surge currents, ensuring reliable operation under transient conditions. It comes in a surface mount package for easy integration into modern electronic assemblies. The low on-resistance minimizes power dissipation and voltage drop across the relay, improving overall system efficiency. The operating temperature range is typically -40°C to +85°C.

This SSR is commonly used in industrial control systems, telecom switching equipment, and instrumentation, where reliable electrical isolation and switching are critical. Its solid-state design and high surge capability make it a robust and long-lasting solution for a variety of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess