The XC18V01VQ44AEN is a 1 Mbit In-System Programmable Configuration PROMs (programmable read-only memory) manufactured by Xilinx Inc. These PROMs are used to configure Xilinx Field-Programmable Gate Arrays (FPGAs) at power-up. They store the configuration data that determines the functionality of the FPGA. These configuration PROMs offer a cost-effective and reliable solution for FPGA configuration.
Applications
- Configuration memory for Xilinx FPGAs
- Boot loaders for embedded systems
- Data storage in programmable logic devices
- Industrial control systems
- Telecommunications equipment
- Aerospace and defense applications
- Networking equipment
Features
- 1 Mbit storage capacity
- In-system programmability (ISP)
- Low power consumption
- Fast access time
- 44-pin VQFP (Very Thin Quad Flat Pack) package
- Supports JTAG programming
- Single 3.3V power supply
Benefits
- Provides non-volatile storage for FPGA configuration data
- Allows for in-system reprogramming without removing the device from the board
- Minimizes power consumption in battery-powered applications
- Enables fast FPGA configuration at power-up
- Compact package size for space-constrained applications
- Simplified programming using JTAG interface
- Compatible with a wide range of Xilinx FPGAs
Additional Details
The XC18V01VQ44AEN configuration PROM is designed to provide a reliable and efficient solution for FPGA configuration. The in-system programmability feature allows designers to update the FPGA configuration without physically replacing the PROM. The low power consumption makes it suitable for battery-powered devices. The fast access time ensures that the FPGA is configured quickly at power-up. The 44-pin VQFP package is a compact package that is ideal for space-constrained applications. The device supports JTAG programming, which is a standard programming interface for FPGAs and other programmable logic devices. The PROM requires a single 3.3V power supply for operation. Xilinx provides software tools and documentation to support the design and programming of the XC18V01VQ44AEN.